MACOM Attenuator MAAV-007088-000100

Description
VARIABLE ATTENUATOR. Product overview: MAAV-007088-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-007088-0001 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VARIABLE ATTENUATOR. Product overview: MAAV-007088-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-007088-0001 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VARIABLE ATTENUATOR. Product overview: MAAV-007088-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-007088-0001 00 can be used for catalog matching and distributor lookup.

VARIABLE ATTENUATOR. Product overview: MAAV-007088-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-007088-000100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1465-MAAV-007088-000100-ND - DigiKey
Thief River Falls, MN, United States
"RF Attenuators 33dB ~ 42dB 1MHz ~ 50GHz 50 Ohms 16-SOIC (0.295"", 7.50mm Width)"

"RF Attenuators 33dB ~ 42dB 1MHz ~ 50GHz 50 Ohms 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Attenuator - Variable Voltage - MAAV-007088-000100 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
MAAV-007088-000100
Attenuator - Variable Voltage MAAV-007088-000100
MACOM's MAAV-007088-000100 is a Voltage Controlled PIN diode based ? attenuator package in a low cost, 16-lead wide body plastic SMT package. The PIN diode design makes this part well suite for applications where low distortion or high linear operating power levels are required. These attenuators are ideal for gain control in multi-channel digital communications systems.

MACOM's MAAV-007088-000100 is a Voltage Controlled PIN diode based ? attenuator package in a low cost, 16-lead wide body plastic SMT package. The PIN diode design makes this part well suite for applications where low distortion or high linear operating power levels are required. These attenuators are ideal for gain control in multi-channel digital communications systems.

Supplier's Site Datasheet
Attenuators - MAAV-007088-000100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 33dB ~ 42dB 50 MHz ~ 1 GHz 50 Ohms 16-SOIC (0.295", 7.50mm Width)

RF Attenuators 33dB ~ 42dB 50 MHz ~ 1 GHz 50 Ohms 16-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAAV-007088-000100 1465-MAAV-007088-000100-ND MAAV-007088-000100 MAAV-007088-000100
Product Name Attenuator Attenuators Attenuator - Variable Voltage Attenuators
Frequency 0.0500 to 1 GHz 0.0500 to 1 GHz 0.0500 to 1 GHz
Package Type Tube "16-SOIC (0.295"", 7.50mm Width)" SOW-16 16-SOIC (0.295\", 7.50mm Width)
Attenuation 33 to 42 dB 33 to 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator - QPC4614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 2 GHz
Attenuation 31.5 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details