pSemi Attenuators - PE43404MLI-Z PE43404MLI-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087323-PE43404MLI-Z Tolerance: ±0.25dB Impedance: 75 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087323-PE43404MLI-Z Tolerance: ±0.25dB Impedance: 75 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - PE43404MLI-Z
1087323-PE43404MLI-Z
Attenuators - PE43404MLI-Z 1087323-PE43404MLI-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087323-PE43404MLI-Z Tolerance: ±0.25dB Impedance: 75 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087323-PE43404MLI-Z
Tolerance: ±0.25dB
Impedance: 75 Ohm
Frequency Range: 0 to 2GHz
Attenuation Value: 15dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 20-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Attenuator - Digitally Controlled - PE43404MLI-Z - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
PE43404MLI-Z
Attenuator - Digitally Controlled PE43404MLI-Z
The PE43404 is a high linearity, 4-bit RF Digital Step Attenuator (DSA) covering a 15 dB attenuation range in 1.0 dB steps. This 75-ohm RF DSA provides both parallel (latched or direct mode) and serial CMOS control interface, operates on a single 3-volt supply and maintains high attenuation accuracy over frequency and temperature. It also has a unique control interface that allows the user to select an initial attenuation state at power-up. The PE43404 exhibits very low insertion loss and low power consumption. This functionality is delivered in a 4x4 mm QFN footprint. The PE43404 is manufactured on Peregrine's UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

The PE43404 is a high linearity, 4-bit RF Digital Step Attenuator (DSA) covering a 15 dB attenuation range in 1.0 dB steps. This 75-ohm RF DSA provides both parallel (latched or direct mode) and serial CMOS control interface, operates on a single 3-volt supply and maintains high attenuation accuracy over frequency and temperature. It also has a unique control interface that allows the user to select an initial attenuation state at power-up. The PE43404 exhibits very low insertion loss and low power consumption. This functionality is delivered in a 4x4 mm QFN footprint. The PE43404 is manufactured on Peregrine's UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

Supplier's Site
Singapore, Singapore
75OHM Attenuator
852-PE43404MLI-Z
75OHM Attenuator 852-PE43404MLI-Z
RF ATTENUATOR 15DB 75OHM 20WFQFN Product overview: PE43404MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43404MLI-Z can be used for catalog matching and distributor lookup.

RF ATTENUATOR 15DB 75OHM 20WFQFN Product overview: PE43404MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43404MLI-Z can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - PE43404MLI-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43404MLI-Z
Attenuators PE43404MLI-Z
RF Attenuators 15dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad

RF Attenuators 15dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1087323-PE43404MLI-Z PE43404MLI-Z 852-PE43404MLI-Z PE43404MLI-Z
Product Name Attenuators - PE43404MLI-Z Attenuator - Digitally Controlled 75OHM Attenuator Attenuators
Attenuator Type Variable Variable
Frequency 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz
Number of Bits 4
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342H-D10097-GM - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details