MACOM Attenuator - Digitally Controlled MAATCC0014

Description
MACOM's MAATCC0014 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 15.5 dB total attenuation range. This device is in an PQFN plastic surface mount package. The MAATCC0014 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required. For dual supply designs without switching noise, use MAAD-007081-000100.
Request a Quote Datasheet
Description
MACOM's MAATCC0014 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 15.5 dB total attenuation range. This device is in an PQFN plastic surface mount package. The MAATCC0014 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required. For dual supply designs without switching noise, use MAAD-007081-000100.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAATCC0014 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAATCC0014
Attenuator - Digitally Controlled MAATCC0014
MACOM's MAATCC0014 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 15.5 dB total attenuation range. This device is in an PQFN plastic surface mount package. The MAATCC0014 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required. For dual supply designs without switching noise, use MAAD-007081-000100.

MACOM's MAATCC0014 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 15.5 dB total attenuation range. This device is in an PQFN plastic surface mount package. The MAATCC0014 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required. For dual supply designs without switching noise, use MAAD-007081-000100.

Supplier's Site Datasheet
Attenuators - 1465-MAATCC0014-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0.5dB ~ 15.5dB 0Hz ~ 3.5GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 0.5dB ~ 15.5dB 0Hz ~ 3.5GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet
Attenuator - 852-MAATCC0014 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-MAATCC0014
Attenuator 852-MAATCC0014
PB-FREE VERSION OF AT90-1283 Product overview: MAATCC0014 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0014 can be used for catalog matching and distributor lookup.

PB-FREE VERSION OF AT90-1283 Product overview: MAATCC0014 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAATCC0014 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAATCC0014
Attenuators MAATCC0014
RF Attenuators 0.5dB ~ 15.5dB 0 Hz ~ 3.5 GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 0.5dB ~ 15.5dB 0 Hz ~ 3.5 GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAATCC0014 1465-MAATCC0014-ND 852-MAATCC0014 MAATCC0014
Product Name Attenuator - Digitally Controlled Attenuators Attenuator Attenuators
Number of Bits 5
Frequency 0.0 to 3.5 GHz 0.0 to 3.5 GHz 0.0 to 3.5 GHz
Insertion Loss 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

6000 MHZ Attenuator - 852-VAT-3A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Box
View Details
3 suppliers
ATN00-0067CH, Passive GaAs MMIC Attenuator Family - ATN00-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details