Radiall Attenuator - Fixed Coaxial R412500124

Description
1W DC-3 GHz TNC Coaxial Attenuator
Request a Quote Datasheet
Description
1W DC-3 GHz TNC Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412500124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412500124
Attenuator - Fixed Coaxial R412500124
1W DC-3 GHz TNC Coaxial Attenuator

1W DC-3 GHz TNC Coaxial Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R412500124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 0dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
Attenuators - R412500124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412500124
Attenuators R412500124
RF Attenuators 0dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 0dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412500124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412500124
RF and Wireless - Attenuators R412500124
ATTENUATOR: TNC 0DB 3GHZ 1W 50OH

ATTENUATOR: TNC 0DB 3GHZ 1W 50OH

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412500124 2201-R412500124-ND R412500124 R412500124
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
RF Attenuators - 2823248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Jitter Attenuators - SI5323-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 8.00E-6 to 1.05 GHz
Package Type QFN36
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details