Radiall Attenuator - Fixed Coaxial R411709124

Description
6 GHz 1W 9 dB QMA Attenuator
Request a Quote Datasheet
Description
6 GHz 1W 9 dB QMA Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411709124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411709124
Attenuator - Fixed Coaxial R411709124
6 GHz 1W 9 dB QMA Attenuator

6 GHz 1W 9 dB QMA Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R411709124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 9dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
Attenuators - R411709124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411709124
Attenuators R411709124
RF Attenuators 9dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 9dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411709124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411709124
RF and Wireless - Attenuators R411709124
ATTENUATOR: QMA 9DB 6GHZ 1W 50OH

ATTENUATOR: QMA 9DB 6GHZ 1W 50OH

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411709124 2201-R411709124-ND R411709124 R411709124
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-RFSA2023TR7DKR-ND - DigiKey
Specs
Attenuation 2.6 to 32.6 dB
Package Type 16-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details