Radiall Attenuator - Fixed Coaxial R412709000

Description
N Attenuator 9 dB 2 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 9 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412709000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412709000
Attenuator - Fixed Coaxial R412709000
N Attenuator 9 dB 2 GHz 2W

N Attenuator 9 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412709000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 9dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R412709000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412709000
Attenuators R412709000
RF Attenuators 9dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 9dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412709000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412709000
RF and Wireless - Attenuators R412709000
ATTENUATOR: N 9DB 2GHZ 2W 50OHMS

ATTENUATOR: N 9DB 2GHZ 2W 50OHMS

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412709000 2201-R412709000-ND R412709000 R412709000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342C-D10536-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2020000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details