Radiall Attenuators R412400124

Description
RF Attenuators 0dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 0dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412400124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 0dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412400124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412400124
Attenuator - Fixed Coaxial R412400124
BNC Attenuator 0 dB 3 GHz 1W

BNC Attenuator 0 dB 3 GHz 1W

Supplier's Site Datasheet
Attenuators - R412400124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412400124
Attenuators R412400124
RF Attenuators 0dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 0dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412400124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412400124
RF and Wireless - Attenuators R412400124
ATTENUATOR: BNC 0DB 3 GHZ 1W 50O

ATTENUATOR: BNC 0DB 3 GHZ 1W 50O

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412400124-ND R412400124 R412400124 R412400124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 0.0 dB 0.0 dB 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-HAT-15A+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers