Richardson RFPD Datasheets for RF Attenuators
RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).
RF Attenuators: Learn more
| Product Name | Notes |
|---|---|
| 2.9mm A/AH ATTENUATOR; UP TO 40 GHZ; UP TO 2 WATTS | |
| Attenuators BNC, DC - 4 GHz, 25 Watts | |
| Attenuators SMA, up to 4 GHz, 150 Watts | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The PE4304 is a 75-ohm high-linearity, 6-bit RF Digital Step Attenuator (DSA) covering a 31.5 dB attenuation range in 0.5 dB steps. The PE4304 provides both a parallel (latched or... |
| << Prev | Next >> |