Radiall Attenuators R411801121

Description
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote
Description
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. attenuator, part number R411801121, is designed for RF applications with a nominal attenuation of 1 dB across a frequency range of DC to 18 GHz. It features a 50-ohm impedance and is capable of handling a peak power of 100 W at 25°C for short durations (1 µs, 1% duty cycle) and an average power of 2 W when free air cooled. The device has SMA connectors (male and female) compliant with MIL-C 39012 standards. The attenuator exhibits a voltage standing wave ratio (V.S.W.R) of 1.15 at DC to 4 GHz, increasing to 1.35 at 12.4 to 18 GHz. Deviation in attenuation is specified as ±0.30 dB for the lower frequency ranges, increasing to ±0.70 dB at the highest frequencies. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for various environmental conditions. The construction includes a stainless steel body, beryllium copper contacts with gold plating, and a PTFE insulator, ensuring durability and reliability in performance.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. attenuator, part number R411801121, is designed for RF applications with a nominal attenuation of 1 dB across a frequency range of DC to 18 GHz. It features a 50-ohm impedance and is capable of handling a peak power of 100 W at 25°C for short durations (1 µs, 1% duty cycle) and an average power of 2 W when free air cooled. The device has SMA connectors (male and female) compliant with MIL-C 39012 standards. The attenuator exhibits a voltage standing wave ratio (V.S.W.R) of 1.15 at DC to 4 GHz, increasing to 1.35 at 12.4 to 18 GHz. Deviation in attenuation is specified as ±0.30 dB for the lower frequency ranges, increasing to ±0.70 dB at the highest frequencies. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for various environmental conditions. The construction includes a stainless steel body, beryllium copper contacts with gold plating, and a PTFE insulator, ensuring durability and reliability in performance.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411801121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411801121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411801121
Attenuator - Fixed Coaxial R411801121
SMA Attenuator 1 dB 18 GHz 2W

SMA Attenuator 1 dB 18 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R411801121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411801121
RF and Wireless - Attenuators R411801121
ATTENUATOR: SMA.75 1DB 18GHZ 2W

ATTENUATOR: SMA.75 1DB 18GHZ 2W

Supplier's Site
Attenuators - R411801121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411801121
Attenuators R411801121
RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411801121-ND R411801121 R411801121 R411801121
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 1 dB 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3590-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 4 dB
View Details
5 suppliers
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details