Radiall Attenuator - Fixed Coaxial R411805000

Description
SMA Attenuator 5 dB 15 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 5 dB 15 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411805000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411805000
Attenuator - Fixed Coaxial R411805000
SMA Attenuator 5 dB 15 GHz 2W

SMA Attenuator 5 dB 15 GHz 2W

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
R411805000
RF and Wireless - Attenuators R411805000
ATT SMA.75 5DB 15GHZ 2W

ATT SMA.75 5DB 15GHZ 2W

Supplier's Site
Attenuators - R411805000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411805000
Attenuators R411805000
RF Attenuators 5dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R411805000 R411805000 R411805000
Product Name Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
RF Attenuators - 2240535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details
Jitter Attenuators - SI5342B-D14399-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details