Radiall Attenuator - Fixed Coaxial R411800119

Description
SMA Attenuator 0 dB 8 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 0 dB 8 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411800119 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411800119
Attenuator - Fixed Coaxial R411800119
SMA Attenuator 0 dB 8 GHz 2W

SMA Attenuator 0 dB 8 GHz 2W

Supplier's Site Datasheet
Attenuators - R411800119 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411800119
Attenuators R411800119
RF Attenuators 0dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 0dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now
RF and Wireless - Attenuators - R411800119 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411800119
RF and Wireless - Attenuators R411800119
ATTENUATOR: SMA.75 0DB 8GHZ 2W 5

ATTENUATOR: SMA.75 0DB 8GHZ 2W 5

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R411800119 R411800119 R411800119
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1850 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
120 dB Programmable Attenuator, 200 MHz - 8 GHz - RCDAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.5 dB
VSWR 1.3 to 1.5 :1
Attenuation 0.0 to 120 dB
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details