Radiall Attenuator - Fixed Coaxial R410210121

Description
2W DC-8 GHz SMB Coaxial Attenuator
Request a Quote Datasheet
Description
2W DC-8 GHz SMB Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R410210121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R410210121
Attenuator - Fixed Coaxial R410210121
2W DC-8 GHz SMB Coaxial Attenuator

2W DC-8 GHz SMB Coaxial Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R410210121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 2W SMB In-Line Module

RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 2W SMB In-Line Module

Buy Now Datasheet
Attenuators - R410210121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R410210121
Attenuators R410210121
RF Attenuators 10dB 0 Hz ~ 8 GHz 50 Ohms 2W SMB In-Line Module

RF Attenuators 10dB 0 Hz ~ 8 GHz 50 Ohms 2W SMB In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R410210121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R410210121
RF and Wireless - Attenuators R410210121
ATTENUATOR: SUBC 10DB 8GHZ 2W 50

ATTENUATOR: SUBC 10DB 8GHZ 2W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R410210121 2201-R410210121-ND R410210121 R410210121
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7123018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details
Fixed Attenuators - NFA5005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details