Radiall Attenuators R411718124

Description
RF Attenuators 18dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 18dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411718124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 18dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 18dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411718124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411718124
Attenuator - Fixed Coaxial R411718124
3 GHz 1W 18 dB QMA Attenuator

3 GHz 1W 18 dB QMA Attenuator

Supplier's Site Datasheet
Attenuators - R411718124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411718124
Attenuators R411718124
RF Attenuators 18dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 18dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411718124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411718124
RF and Wireless - Attenuators R411718124
ATTENUATOR: QMA 18DB 6GHZ 1W 50O

ATTENUATOR: QMA 18DB 6GHZ 1W 50O

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411718124-ND R411718124 R411718124 R411718124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 18 dB 18 dB 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S20W20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
ATN06-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details