Radiall Attenuator - Fixed Coaxial R410220121

Description
2W DC-8 GHz SMB Coaxial Attenuator
Request a Quote Datasheet
Description
2W DC-8 GHz SMB Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R410220121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R410220121
Attenuator - Fixed Coaxial R410220121
2W DC-8 GHz SMB Coaxial Attenuator

2W DC-8 GHz SMB Coaxial Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R410220121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 2W SMB In-Line Module

RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 2W SMB In-Line Module

Buy Now Datasheet
Attenuators - R410220121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R410220121
Attenuators R410220121
RF Attenuators 20dB 0 Hz ~ 8 GHz 50 Ohms 2W SMB In-Line Module

RF Attenuators 20dB 0 Hz ~ 8 GHz 50 Ohms 2W SMB In-Line Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Attenuators - Interconnects
R410220121
Attenuators - Interconnects R410220121
Attenuators - Interconnects ATTENUATOR SMB 3dB 2W DC-8GHz

Attenuators - Interconnects ATTENUATOR SMB 3dB 2W DC-8GHz

Buy Now Datasheet
RF and Wireless - Attenuators - R410220121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R410220121
RF and Wireless - Attenuators R410220121
ATTENUATOR: SUBC 20DB 8GHZ 2W 50

ATTENUATOR: SUBC 20DB 8GHZ 2W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R410220121 2201-R410220121-ND R410220121 R410220121 R410220121
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators Attenuators - Interconnects RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0067CH, Passive GaAs MMIC Attenuator Family - ATN10-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details