Radiall Attenuator - Fixed Coaxial R411800121

Description
SMA Attenuator 0 dB 18 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 0 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411800121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411800121
Attenuator - Fixed Coaxial R411800121
SMA Attenuator 0 dB 18 GHz 2W

SMA Attenuator 0 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R411800121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411800121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411800121
RF and Wireless - Attenuators R411800121
ATT SMA.75 0 DB 18GHZ 2W

ATT SMA.75 0 DB 18GHZ 2W

Supplier's Site
Attenuators - R411800121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411800121
Attenuators R411800121
RF Attenuators 0dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 0dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411800121 2201-R411800121-ND R411800121 R411800121
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D13346-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details