Radiall Attenuators R411719124

Description
RF Attenuators 19dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 19dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411719124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 19dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 19dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411719124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411719124
Attenuator - Fixed Coaxial R411719124
3 GHz 1W 19 dB QMA Attenuator

3 GHz 1W 19 dB QMA Attenuator

Supplier's Site Datasheet
RF and Wireless - Attenuators - R411719124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411719124
RF and Wireless - Attenuators R411719124
ATTENUATOR: QMA 19DB 6GHZ 1W 50O

ATTENUATOR: QMA 19DB 6GHZ 1W 50O

Supplier's Site
Attenuators - R411719124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411719124
Attenuators R411719124
RF Attenuators 19dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 19dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411719124-ND R411719124 R411719124 R411719124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 19 dB 19 dB 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps - QPC3223 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0500 to 6 GHz
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details