Radiall Attenuator - Fixed Coaxial R413303000

Description
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 3 dB
Request a Quote Datasheet
Description
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 3 dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413303000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413303000
Attenuator - Fixed Coaxial R413303000
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 3 dB

Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 3 dB

Supplier's Site Datasheet
Attenuators - 2201-R413303000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413303000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413303000
Attenuators R413303000
RF Attenuators 3dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413303000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413303000
RF and Wireless - Attenuators R413303000
ATTENUATOR: SMA 2.9 3DB 40GHZ 2W

ATTENUATOR: SMA 2.9 3DB 40GHZ 2W

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413303000 2201-R413303000-ND R413303000 R413303000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D12358-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator - 5o2030006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details