Radiall Attenuators R411815124

Description
RF Attenuators 15dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 15dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411815124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 15dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411815124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411815124
Attenuator - Fixed Coaxial R411815124
SMA Attenuator 15 dB 6 GHz 1W

SMA Attenuator 15 dB 6 GHz 1W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R411815124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411815124
RF and Wireless - Attenuators R411815124
ATTENUATOR: SMA.75 15DB 6GHZ 1W

ATTENUATOR: SMA.75 15DB 6GHZ 1W

Supplier's Site
Attenuators - R411815124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411815124
Attenuators R411815124
RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411815124-ND R411815124 R411815124 R411815124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 15 dB 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
Jitter Attenuators - SI5342D-D07435-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details