Radiall Attenuator - Fixed Coaxial R412416000

Description
BNC Attenuator 16 dB 2 GHz 2W
Request a Quote Datasheet
Description
BNC Attenuator 16 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412416000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412416000
Attenuator - Fixed Coaxial R412416000
BNC Attenuator 16 dB 2 GHz 2W

BNC Attenuator 16 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412416000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 16dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 16dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuators - R412416000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412416000
Attenuators R412416000
RF Attenuators 16dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 16dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412416000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412416000
RF and Wireless - Attenuators R412416000
ATTENUATOR: BNC 16DB 2GHZ 2W 50O

ATTENUATOR: BNC 16DB 2GHZ 2W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412416000 2201-R412416000-ND R412416000 R412416000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 9dB Attenuator - ATN09-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator - QPC5430 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 30 GHz
View Details
Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details