Radiall Attenuator - Fixed Coaxial R411701124

Description
6 GHz 1W 1 dB QMA Attenuator
Request a Quote Datasheet
Description
6 GHz 1W 1 dB QMA Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411701124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411701124
Attenuator - Fixed Coaxial R411701124
6 GHz 1W 1 dB QMA Attenuator

6 GHz 1W 1 dB QMA Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R411701124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 1dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411701124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411701124
RF and Wireless - Attenuators R411701124
ATTENUATOR: QMA 1DB 6GHZ 1W 50OH

ATTENUATOR: QMA 1DB 6GHZ 1W 50OH

Supplier's Site
Attenuators - R411701124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411701124
Attenuators R411701124
RF Attenuators 1dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 1dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411701124 2201-R411701124-ND R411701124 R411701124
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-09 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 9 dB
View Details
5 suppliers
Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details