Radiall Attenuators R412712000

Description
RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412712000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412712000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412712000
Attenuator - Fixed Coaxial R412712000
N Attenuator 12 dB 2 GHz 2W

N Attenuator 12 dB 2 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412712000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412712000
RF and Wireless - Attenuators R412712000
ATTENUATOR: N 12DB 2GHZ 2W 50OHM

ATTENUATOR: N 12DB 2GHZ 2W 50OHM

Supplier's Site
Attenuators - R412712000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412712000
Attenuators R412712000
RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412712000-ND R412712000 R412712000 R412712000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 12 dB 12 dB 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
RF Attenuators - 7123100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details
Jitter Attenuators - SI5342B-D-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details