Radiall Attenuator - Fixed Coaxial R412711124

Description
N Attenuator 11 dB 6 GHz 1W
Request a Quote Datasheet
Description
N Attenuator 11 dB 6 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412711124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412711124
Attenuator - Fixed Coaxial R412711124
N Attenuator 11 dB 6 GHz 1W

N Attenuator 11 dB 6 GHz 1W

Supplier's Site Datasheet
Attenuators - 2201-R412711124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 11dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 11dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R412711124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412711124
Attenuators R412711124
RF Attenuators 11dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 11dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412711124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412711124
RF and Wireless - Attenuators R412711124
ATTENUATOR: N 11DB 6GHZ 1W 50OHM

ATTENUATOR: N 11DB 6GHZ 1W 50OHM

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412711124 2201-R412711124-ND R412711124 R412711124
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

30000MHz QFN Attenuator - 852-TGL4203-SM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type QFN EP
View Details
2 suppliers
Jitter Attenuators - SI5326C-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.3460 GHz
Package Type QFN36
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-ZX76-50G-30-V+-ND - DigiKey
Specs
Attenuation 0.0 to 31.5 dB
Package Type 2.4mm In-Line Module
View Details
2 suppliers