Radiall Attenuators R411818124

Description
RF Attenuators 18dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 18dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411818124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 18dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 18dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411818124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411818124
Attenuator - Fixed Coaxial R411818124
SMA Attenuator 18 dB 6 GHz 1W

SMA Attenuator 18 dB 6 GHz 1W

Supplier's Site Datasheet
Attenuators - R411818124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411818124
Attenuators R411818124
RF Attenuators 18dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 18dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411818124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411818124
RF and Wireless - Attenuators R411818124
ATTENUATOR: SMA.75 18DB 6GHZ 1W

ATTENUATOR: SMA.75 18DB 6GHZ 1W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411818124-ND R411818124 R411818124 R411818124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 18 dB 18 dB 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-12000-101.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 8 GHz
View Details
5 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K5-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.15 to 1.5 :1
View Details
3 suppliers
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN01-00110CH, Passive GaAs MMIC Attenuator Family - ATN01-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details