Radiall RF Attenuators R412706124

Description
N plug - skt attenuator,6dB DC to 3GHz
Request a Quote Datasheet
Description
N plug - skt attenuator,6dB DC to 3GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2859680 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2859680
RF Attenuators 2859680
N plug - skt attenuator,6dB DC to 3GHz

N plug - skt attenuator,6dB DC to 3GHz

Supplier's Site
Attenuators - 2201-R412706124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412706124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412706124
Attenuator - Fixed Coaxial R412706124
N Attenuator 6 dB 6 GHz 1W

N Attenuator 6 dB 6 GHz 1W

Supplier's Site Datasheet
Attenuators - R412706124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412706124
Attenuators R412706124
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2859680 2201-R412706124-ND R412706124 R412706124
Product Name RF Attenuators Attenuators Attenuator - Fixed Coaxial Attenuators
Frequency 6 GHz ? to 6 GHz 0.0 to 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-N6W20+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Fixed Attenuators - NFA5010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details