Radiall Attenuator - Fixed Coaxial R412530000

Description
TNC Attenuator 30 dB 2 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 30 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412530000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412530000
Attenuator - Fixed Coaxial R412530000
TNC Attenuator 30 dB 2 GHz 2W

TNC Attenuator 30 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412530000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 30dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412530000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412530000
RF and Wireless - Attenuators R412530000
ATTENUATOR: TNC 30DB 2GHZ 2W 50O

ATTENUATOR: TNC 30DB 2GHZ 2W 50O

Supplier's Site
Attenuators - R412530000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412530000
Attenuators R412530000
RF Attenuators 30dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412530000 2201-R412530000-ND R412530000 R412530000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details