Radiall Attenuators R412508000

Description
RF Attenuators 8dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412508000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 8dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412508000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412508000
Attenuator - Fixed Coaxial R412508000
TNC Attenuator 8 dB 2 GHz 2W

TNC Attenuator 8 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - R412508000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412508000
Attenuators R412508000
RF Attenuators 8dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 8dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412508000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412508000
RF and Wireless - Attenuators R412508000
ATTENUATOR: TNC 8DB 2GHZ 2W 50OH

ATTENUATOR: TNC 8DB 2GHZ 2W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412508000-ND R412508000 R412508000 R412508000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 8 dB 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

30 dB Programmable Attenuator, 100 MHz - 30 GHz - RCDAT-30G-30 - Mini-Circuits
Specs
Frequency 0.1000 to 30 GHz
Insertion Loss 5.8 dB
VSWR 1.4 :1
View Details
Passive GaAs MMIC DC - 40 GHz 10dB Attenuator - ATN10-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details