Radiall Attenuator - Fixed Coaxial R411702124

Description
6 GHz 1W 2 dB QMA Attenuator
Request a Quote Datasheet
Description
6 GHz 1W 2 dB QMA Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411702124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411702124
Attenuator - Fixed Coaxial R411702124
6 GHz 1W 2 dB QMA Attenuator

6 GHz 1W 2 dB QMA Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R411702124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
Attenuators - R411702124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411702124
Attenuators R411702124
RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411702124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411702124
RF and Wireless - Attenuators R411702124
ATTENUATOR: QMA 2DB 6GHZ 1W 50OH

ATTENUATOR: QMA 2DB 6GHZ 1W 50OH

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411702124 2201-R411702124-ND R411702124 R411702124
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
Passive GaAs MMIC Attenuator Family - ATN15-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details