Radiall Attenuators R411803119

Description
RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411803119-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411803119 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411803119
Attenuator - Fixed Coaxial R411803119
SMA Attenuator 3 dB 8 GHz 2W

SMA Attenuator 3 dB 8 GHz 2W

Supplier's Site Datasheet
Attenuators - R411803119 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411803119
Attenuators R411803119
RF Attenuators 3dB 0 Hz ~ 8 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 8 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411803119 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411803119
RF and Wireless - Attenuators R411803119
ATTENUATOR: SMA.75 3DB 8GHZ 2W 5

ATTENUATOR: SMA.75 3DB 8GHZ 2W 5

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411803119-ND R411803119 R411803119 R411803119
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1850 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3580-40 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 40 dB
View Details
6 suppliers
Attenuators - 3157-RVA-3000R+DKR-ND - DigiKey
Specs
Attenuation 0.0 to 50 dB
Package Type 16-SMD, No Lead
View Details