Radiall RF Attenuators R412406124

Description
BNC 6dB ATTENUATOR
Request a Quote Datasheet
Description
BNC 6dB ATTENUATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2968021 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2968021
RF Attenuators 2968021
BNC 6dB ATTENUATOR

BNC 6dB ATTENUATOR

Supplier's Site
Attenuator - Fixed Coaxial - R412406124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412406124
Attenuator - Fixed Coaxial R412406124
BNC Attenuator 6 dB 3 GHz 1W

BNC Attenuator 6 dB 3 GHz 1W

Supplier's Site Datasheet
Attenuators - 2201-R412406124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
Attenuators - R412406124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412406124
Attenuators R412406124
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2968021 R412406124 2201-R412406124-ND R412406124
Product Name RF Attenuators Attenuator - Fixed Coaxial Attenuators Attenuators
Frequency 3 GHz ? to 3 GHz 0.0 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
RF Attenuators - 7123330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - NFA2605 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details