Radiall Attenuator - Fixed Coaxial R412730000

Description
N Attenuator 30 dB 2 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 30 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412730000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412730000
Attenuator - Fixed Coaxial R412730000
N Attenuator 30 dB 2 GHz 2W

N Attenuator 30 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412730000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 30dB 0Hz ~ 4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R412730000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412730000
Attenuators R412730000
RF Attenuators 30dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 30dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412730000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412730000
RF and Wireless - Attenuators R412730000
ATTENUATOR: N 30DB 2GHZ 2W 50OHM

ATTENUATOR: N 30DB 2GHZ 2W 50OHM

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412730000 2201-R412730000-ND R412730000 R412730000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
3.0 – 3.8 GHz, 20 dB Variable Voltage Attenuator - SKY12146-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3 to 3.8 GHz
Insertion Loss 1.5 to 1.6 dB
View Details
5 suppliers
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details