Radiall RF Attenuators R412710124

Description
N plug - skt attenuator,10dB DC to 3GHz
Request a Quote Datasheet
Description
N plug - skt attenuator,10dB DC to 3GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2859696 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2859696
RF Attenuators 2859696
N plug - skt attenuator,10dB DC to 3GHz

N plug - skt attenuator,10dB DC to 3GHz

Supplier's Site
Attenuators - 2201-R412710124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412710124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412710124
Attenuator - Fixed Coaxial R412710124
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412710124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412710124
RF and Wireless - Attenuators R412710124
ATT N 10DB 6 GHZ 1W

ATT N 10DB 6 GHZ 1W

Supplier's Site
Attenuators - R412710124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412710124
Attenuators R412710124
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2859696 2201-R412710124-ND R412710124 R412710124 R412710124
Product Name RF Attenuators Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Frequency 6 GHz 0.0 to 6 GHz 0.0 to 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342H-D12848-GM - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details