Spectrum Control Attenuator - PCB Mount PCAF-20

Description
PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.
Request a Quote Datasheet
Description
PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - PCAF-20 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
PCAF-20
Attenuator - PCB Mount PCAF-20
PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.

PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number PCAF-20
Product Name Attenuator - PCB Mount
Frequency 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA18A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; SMA
View Details
10dB DC - 40GHz MMIC Differential Attenuator - ATD10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-07 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 7 dB
View Details
5 suppliers
Attenuators - 3157-BW-N15W5+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details