Radiall Attenuators R412416124

Description
RF Attenuators 16dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 16dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412416124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 16dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 16dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412416124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412416124
Attenuator - Fixed Coaxial R412416124
BNC Attenuator 16 dB 3 GHz 1W

BNC Attenuator 16 dB 3 GHz 1W

Supplier's Site Datasheet
Attenuators - R412416124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412416124
Attenuators R412416124
RF Attenuators 16dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 16dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412416124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412416124
RF and Wireless - Attenuators R412416124
ATTENUATOR: BNC 16DB 3 GHZ 1W 50

ATTENUATOR: BNC 16DB 3 GHZ 1W 50

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412416124-ND R412416124 R412416124 R412416124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 16 dB 16 dB 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Passive GaAs MMIC DC - 40 GHz 6dB Attenuator - ATN06-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details