Richardson RFPD Datasheets for RF Attenuators

RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).  
RF Attenuators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 21
Product Name Notes
Note: This is a non-stock item. Please refer to AT0603C07ECATD and AT0603C07ECAS3 for T/R and Cut Tape versions respectively
Note: This is a non-stock item. Please refer to AT0603C08ECATD and AT0603C08ECAS3 for T/R and Cut Tape versions respectively
Note: This is a non-stock item. Please refer to AT0603C09ECATD and AT0603C09ECAS3 for T/R and Cut Tape versions respectively
Note: This is a non-stock item. Please refer to AT0603C10ECATD and AT0603C10ECAS3 for T/R and Cut Tape versions respectively
Note: This is a non-stock item. Please refer to AT0603T00ECATD and AT0603T00ECAS3 for T/R and Cut Tape versions respectively
Note: This is a non-stock item. Please refer to AT0603T01ECATD and AT0603T01ECAS3 for T/R and Cut Tape versions respectively
ATC's new RF/Microwave SMT Attenuator Series (AT) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AlN) and are available...
DC Blocking Attenuator SMA, 10 MHz - 2 GHz, 200 Volts
DC Blocking Attenuator TNC, 10 MHz - 2 GHz, 200 Volts
DC Blocking Attenuator Type F, 10 MHz - 2 GHz, 200 Volts
DC Blocking Attenuator Type N, 10 MHz - 2 GHz, 200 Volts
DC‐18 GHz, 0dB, SMA Male/Fem
DC‐18 GHz, 20dB, SMA Male/Fem
DC‐18 GHz, 3dB, SMA Male/Fem
DC‐18 GHz, 6dB, SMA Male/Fem
DC‐40 GHz, 10dB, 2.92mm Male/Fem
DC‐40 GHz, 20dB, 2.92mm Male/Fem
DC‐40 GHz, 3dB, 2.92mm Male/Fem
DC‐40 GHz, 6dB, 2.92mm Male/Fem
GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz
GaAs IC 4 Bit Digital Attenuator 1 dB LSB DC–2 GHz
GaAs IC 4 Bit Digital Attenuator 2 dB LSB Positive Control 0.5–2 GHz
GaAs IC 5 Bit Digital Attenuator 0.5 dB LSB Positive Control 0.5–2.5 GHz
KYOCERA AVX’s new PMC SMT Attenuator Series (AT0603) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AIN) and are...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SMA plug(m) to SMA jack(f), 10dB, 2W
SMA plug(m) to SMA jack(f), 20dB, 2W
SMA plug(m) to SMA jack(f), 30dB, 2W
SMA plug(m) to SMA jack(f), 6dB, 2W
The ADRF5700 is a silicon, 5-bit digital attenuator with 46 dB attenuation control range in 2 dB steps. This device operates from 100 MHz to 22 GHz with better than...
The ADRF5720 is a silicon, 6-bit digital attenuator with 31.5 dB attenuation control range in 0.5 dB steps. This device operates from 9 kHz to 40 GHz with better than...
The ADRF5721 is a silicon, 4-bit digital attenuator with a 30 dB attenuation control range in 2 dB steps. This device operates from 9 kHz to 40 GHz with better...
The ADRF5730 is a silicon, 6-bit digital attenuator with 31.5 dB attenuation control range in 0.5 dB steps. This device operates from 100 MHz to 40 GHz with better than...
The ADRF5731 is a silicon, 4-bit digital attenuator with a 30 dB attenuation control range in 2 dB steps. This device operates from 100 MHz to 40 GHz with better...
The ADRF5740 is a silicon, 4-bit digital attenuator with 22 dB attenuation control range in 2 dB steps. The ADRF5740 operates from 10 MHz to 60 GHz with less than...
The ADRF5740 is a silicon, 4-bit digital attenuator with 22 dB attenuation control range in 2 dB steps.The ADRF5740 operates from 10 MHz to 60 GHz with less than 3.3...
The Series A150 ultraminiature Attenuator Relays are designed for attenuating RF signals in 50-ohm systems over a frequency range from DC to 3 GHz. Their low profile and small grid...
The Series A152 highly repeatable ultraminiature attenuator relays are designed for attenuating RF signals in 50-ohm systems over a frequency range from DC to 5 GHz. Their low profile and...

<< Prev Next >>