Radiall Attenuators R412705124

Description
RF Attenuators 5dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 5dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412705124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 5dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412705124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412705124
Attenuator - Fixed Coaxial R412705124
N Attenuator 5 dB 6 GHz 1W

N Attenuator 5 dB 6 GHz 1W

Supplier's Site Datasheet
Attenuators - R412705124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412705124
Attenuators R412705124
RF Attenuators 5dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 5dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412705124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412705124
RF and Wireless - Attenuators R412705124
ATTENUATOR: N 5DB 6GHZ 1W 50OHMS

ATTENUATOR: N 5DB 6GHZ 1W 50OHMS

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412705124-ND R412705124 R412705124 R412705124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 5 dB 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps - QPC3223 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0500 to 6 GHz
View Details
Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details