MACOM 50OHM Attenuator MAAV-008022-TR3000

Description
RF ATTENUATOR 40DB 50OHM 8SOIC Product overview: MAAV-008022-TR3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-008022-TR30 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 40DB 50OHM 8SOIC Product overview: MAAV-008022-TR3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-008022-TR30 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50OHM Attenuator
852-MAAV-008022-TR3000
50OHM Attenuator 852-MAAV-008022-TR3000
RF ATTENUATOR 40DB 50OHM 8SOIC Product overview: MAAV-008022-TR3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-008022-TR30 00 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 40DB 50OHM 8SOIC Product overview: MAAV-008022-TR3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-008022-TR3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Variable Voltage - MAAV-008022-TR3000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
MAAV-008022-TR3000
Attenuator - Variable Voltage MAAV-008022-TR3000
MAAV-008022 is a GaAs MMIC voltage variable absorptive attenuator in a lead-free low-cost SOIC 8-lead surface mount plastic package. The MAAV-008022 is ideally suited for use where linear attenuation fine tuning and very low power consumption are required. Typical applications include radio, cellular, GPS equipment and automatic gain/level control circuits. The MAAV-008022 is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.

MAAV-008022 is a GaAs MMIC voltage variable absorptive attenuator in a lead-free low-cost SOIC 8-lead surface mount plastic package. The MAAV-008022 is ideally suited for use where linear attenuation fine tuning and very low power consumption are required. Typical applications include radio, cellular, GPS equipment and automatic gain/level control circuits. The MAAV-008022 is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.

Supplier's Site Datasheet
Attenuators - MAAV-008022-TR3000 - 711062-MAAV-008022-TR3000 - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - MAAV-008022-TR3000
711062-MAAV-008022-TR3000
Attenuators - MAAV-008022-TR3000 711062-MAAV-008022-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 711062-MAAV-008022-T R3000 Packaging: Reel Impedance: 50 Ohms Frequency Range: 500MHz ~ 2GHz Attenuation Value: 40dB Categories: RF/IF and RFID Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 711062-MAAV-008022-TR3000
Packaging: Reel
Impedance: 50 Ohms
Frequency Range: 500MHz ~ 2GHz
Attenuation Value: 40dB
Categories: RF/IF and RFID
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Attenuators - MAAV-008022-TR3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 40dB 500 MHz ~ 2 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

RF Attenuators 40dB 500 MHz ~ 2 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAAV-008022-TR3000 MAAV-008022-TR3000 711062-MAAV-008022-TR3000 MAAV-008022-TR3000
Product Name 50OHM Attenuator Attenuator - Variable Voltage Attenuators - MAAV-008022-TR3000 Attenuators
Frequency 0.5000 to 2 GHz 0.5000 to 2 GHz 0.5000 to 2 GHz 0.5000 to 2 GHz
Package Type Tape & Reel (TR) SOIC 8-SOIC (0.154\", 3.90mm Width)
Attenuator Type Variable Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o20100124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details