Radiall Attenuators R412708000

Description
RF Attenuators 8dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412708000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 8dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412708000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412708000
Attenuator - Fixed Coaxial R412708000
N Attenuator 8 dB 2 GHz 2W

N Attenuator 8 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - R412708000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412708000
Attenuators R412708000
RF Attenuators 8dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 8dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412708000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412708000
RF and Wireless - Attenuators R412708000
ATTENUATOR: N 8DB 2GHZ 2W 50OHMS

ATTENUATOR: N 8DB 2GHZ 2W 50OHMS

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412708000-ND R412708000 R412708000 R412708000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 8 dB 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-VAT-4W2+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Fixed Attenuators - NFA1810 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details