MACOM RF and Wireless - Attenuators MAT10200

Description
Win Source Part Number: 1382732-MAT10200 Category: RF and Wireless>Attenuators Package: Tray Power (Watts): 2W Frequency Range: 0 Hz ~ 20 GHz Attenuation Value: 20dB Package / Case: Die ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8533.21.0020 Mfr: M/A-Com Technology Solutions Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 100 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382732-MAT10200 Category: RF and Wireless>Attenuators Package: Tray Power (Watts): 2W Frequency Range: 0 Hz ~ 20 GHz Attenuation Value: 20dB Package / Case: Die ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8533.21.0020 Mfr: M/A-Com Technology Solutions Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 100 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - 1382732-MAT10200 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Attenuators
1382732-MAT10200
RF and Wireless - Attenuators 1382732-MAT10200
Win Source Part Number: 1382732-MAT10200 Category: RF and Wireless>Attenuators Package: Tray Power (Watts): 2W Frequency Range: 0 Hz ~ 20 GHz Attenuation Value: 20dB Package / Case: Die ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8533.21.0020 Mfr: M/A-Com Technology Solutions Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 100 pcs

Win Source Part Number: 1382732-MAT10200
Category: RF and Wireless>Attenuators
Package: Tray
Power (Watts): 2W
Frequency Range: 0 Hz ~ 20 GHz
Attenuation Value: 20dB
Package / Case: Die
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8533.21.0020
Mfr: M/A-Com Technology Solutions
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 100 pcs

Buy Now Datasheet
Attenuator - 852-MAT10200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-MAT10200
Attenuator 852-MAT10200
RF ATTENUATOR 20DB DIE Product overview: MAT10200 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10200 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 20DB DIE Product overview: MAT10200 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - PCB Mount - MAT10200 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
MAT10200
Attenuator - PCB Mount MAT10200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - MAT10200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAT10200
Attenuators MAT10200
RF Attenuators 20dB 0 Hz ~ 20 GHz 2W Die

RF Attenuators 20dB 0 Hz ~ 20 GHz 2W Die

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1382732-MAT10200 852-MAT10200 MAT10200 MAT10200
Product Name RF and Wireless - Attenuators Attenuator Attenuator - PCB Mount Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S7W2+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Passive GaAs MMIC DC - 40 GHz 10dB Attenuator - ATN10-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details