Radiall Attenuators R411708124

Description
RF Attenuators 8dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411708124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 8dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411708124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411708124
Attenuator - Fixed Coaxial R411708124
6 GHz 1W 8 dB QMA Attenuator

6 GHz 1W 8 dB QMA Attenuator

Supplier's Site Datasheet
RF and Wireless - Attenuators - R411708124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411708124
RF and Wireless - Attenuators R411708124
ATTENUATOR: QMA 8DB 6GHZ 1W 50OH

ATTENUATOR: QMA 8DB 6GHZ 1W 50OH

Supplier's Site
Attenuators - R411708124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411708124
Attenuators R411708124
RF Attenuators 8dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 8dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411708124-ND R411708124 R411708124 R411708124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 8 dB 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
2 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K2-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.1 to 1.5 :1
View Details
2 suppliers
DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details