Radiall Attenuators R411807119

Description
ATT SMA.75 7DB 12.4GHZ 2W
Request a Quote Datasheet
Description
ATT SMA.75 7DB 12.4GHZ 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411807119-ND - DigiKey
Thief River Falls, MN, United States
ATT SMA.75 7DB 12.4GHZ 2W

ATT SMA.75 7DB 12.4GHZ 2W

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411807119 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411807119
Attenuator - Fixed Coaxial R411807119
SMA Attenuator 7 dB 8 GHz 2W

SMA Attenuator 7 dB 8 GHz 2W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 2201-R411807119-ND R411807119
Product Name Attenuators Attenuator - Fixed Coaxial
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
Coaxial Attenuator - 5o2010006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details