Radiall Attenuators R412708124

Description
RF Attenuators 8dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412708124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 8dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412708124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412708124
Attenuator - Fixed Coaxial R412708124
N Attenuator 8 dB 6 GHz 1W

N Attenuator 8 dB 6 GHz 1W

Supplier's Site Datasheet
Attenuators - R412708124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412708124
Attenuators R412708124
RF Attenuators 8dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 8dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412708124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412708124
RF and Wireless - Attenuators R412708124
ATTENUATOR: N 8DB 6GHZ 1W 50OHMS

ATTENUATOR: N 8DB 6GHZ 1W 50OHMS

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412708124-ND R412708124 R412708124 R412708124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 8 dB 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K2 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Attenuators - 3157-KAT-10+CT-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN20-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details