Radiall Attenuator - Fixed Coaxial R411805119

Description
SMA Attenuator 5 dB 8 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 5 dB 8 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411805119 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411805119
Attenuator - Fixed Coaxial R411805119
SMA Attenuator 5 dB 8 GHz 2W

SMA Attenuator 5 dB 8 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R411805119-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R411805119 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411805119
Attenuators R411805119
RF Attenuators 5dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411805119 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411805119
RF and Wireless - Attenuators R411805119
ATTENUATOR: SMA.75 5DB 8GHZ 2W 5

ATTENUATOR: SMA.75 5DB 8GHZ 2W 5

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411805119 2201-R411805119-ND R411805119 R411805119
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details