Radiall Attenuator - Fixed Coaxial R411810119

Description
SMA Attenuator 10 dB 8 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 10 dB 8 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411810119 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411810119
Attenuator - Fixed Coaxial R411810119
SMA Attenuator 10 dB 8 GHz 2W

SMA Attenuator 10 dB 8 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R411810119-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411810119 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411810119
RF and Wireless - Attenuators R411810119
ATTENUATOR: SMA.75 10DB 8GHZ 2W

ATTENUATOR: SMA.75 10DB 8GHZ 2W

Supplier's Site
Attenuators - R411810119 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411810119
Attenuators R411810119
RF Attenuators 10dB 0 Hz ~ 8 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 8 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411810119 2201-R411810119-ND R411810119 R411810119
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN17-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details