MACOM Attenuators MAAVSS0005TR-3000

Description
RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms TO-253-4, TO-253AA
Request a Quote Datasheet
Description
RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms TO-253-4, TO-253AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-1299-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1299-2-ND
Attenuators 1465-1299-2-ND
RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms TO-253-4, TO-253AA

RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms TO-253-4, TO-253AA

Buy Now Datasheet
Laguna Hills, CA, United States
Attenuators - MAAVSS0005TR-3000
207409-MAAVSS0005TR-3000
Attenuators - MAAVSS0005TR-3000 207409-MAAVSS0005TR-3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 207409-MAAVSS0005TR- 3000 Impedance: 50 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 12dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: TO-253-4, TO-253AA

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 207409-MAAVSS0005TR-3000
Impedance: 50 Ohm
Frequency Range: 0 to 2GHz
Attenuation Value: 12dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: TO-253-4, TO-253AA

Buy Now Datasheet
Attenuator - Variable Voltage - MAAVSS0005TR-3000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
MAAVSS0005TR-3000
Attenuator - Variable Voltage MAAVSS0005TR-3000
MACOM's MAAVSS0005 is a GaAs MMIC voltage variable absorptive attenuator in a lead-free SOT-143 4-lead surface mount plastic package. The MAAVSS0005 is ideally suited for use where attenuation fine tuning, fast switching and very low power consumption are required. Typical applications include radio, cellular, GPS equipment and other automatic gain/level control circuits. The MAAVSS0005 is fabricated with a monolithic GaAs MMIC using a mature 1 micron process. The process features full chip passivation for increased performance and reliability.

MACOM's MAAVSS0005 is a GaAs MMIC voltage variable absorptive attenuator in a lead-free SOT-143 4-lead surface mount plastic package. The MAAVSS0005 is ideally suited for use where attenuation fine tuning, fast switching and very low power consumption are required. Typical applications include radio, cellular, GPS equipment and other automatic gain/level control circuits. The MAAVSS0005 is fabricated with a monolithic GaAs MMIC using a mature 1 micron process. The process features full chip passivation for increased performance and reliability.

Supplier's Site
Singapore, Singapore
50OHM Attenuator
852-MAAVSS0005TR-3000
50OHM Attenuator 852-MAAVSS0005TR-3000
RF ATTENUATOR 12DB 50OHM TO253-4 Product overview: MAAVSS0005TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0005TR-300 0 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 12DB 50OHM TO253-4 Product overview: MAAVSS0005TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0005TR-3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAAVSS0005TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms TO-253-4, TO-253AA

RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms TO-253-4, TO-253AA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-1299-2-ND 207409-MAAVSS0005TR-3000 MAAVSS0005TR-3000 852-MAAVSS0005TR-3000 MAAVSS0005TR-3000
Product Name Attenuators Attenuators - MAAVSS0005TR-3000 Attenuator - Variable Voltage 50OHM Attenuator Attenuators
Attenuation 12 dB 12 dB
Package Type TO-253-4, TO-253AA SOT-143 Tape & Reel (TR) TO-253-4, TO-253AA
Attenuator Type Variable Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-HAT-30A+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details