Radiall Attenuators R412503000

Description
RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412503000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412503000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412503000
Attenuator - Fixed Coaxial R412503000
TNC Attenuator 3 dB 2 GHz 2W

TNC Attenuator 3 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - R412503000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412503000
Attenuators R412503000
RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412503000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412503000
RF and Wireless - Attenuators R412503000
ATTENUATOR: TNC 3DB 2GHZ 2W 50OH

ATTENUATOR: TNC 3DB 2GHZ 2W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412503000-ND R412503000 R412503000 R412503000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 2.5 GHz
View Details
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details