Radiall Attenuator - Fixed Coaxial R412714124

Description
N Attenuator 14 dB 3 GHz 1W
Request a Quote Datasheet
Description
N Attenuator 14 dB 3 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412714124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412714124
Attenuator - Fixed Coaxial R412714124
N Attenuator 14 dB 3 GHz 1W

N Attenuator 14 dB 3 GHz 1W

Supplier's Site Datasheet
Attenuators - 2201-R412714124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 14dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 14dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R412714124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412714124
Attenuators R412714124
RF Attenuators 14dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 14dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412714124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412714124
RF and Wireless - Attenuators R412714124
ATTENUATOR: N 14DB 6GHZ 1W 50OHM

ATTENUATOR: N 14DB 6GHZ 1W 50OHM

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412714124 2201-R412714124-ND R412714124 R412714124
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details