MACOM Attenuator - Digitally Controlled MAATCC0009TR

Description
MACOM's MAATCC0009 is a GaAs FET 6-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 31.5 dB total attenuation range. This device is in an PQFN plastic surface mount package. The MAATCC0009 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.
Request a Quote Datasheet
Description
MACOM's MAATCC0009 is a GaAs FET 6-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 31.5 dB total attenuation range. This device is in an PQFN plastic surface mount package. The MAATCC0009 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAATCC0009TR - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAATCC0009TR
Attenuator - Digitally Controlled MAATCC0009TR
MACOM's MAATCC0009 is a GaAs FET 6-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 31.5 dB total attenuation range. This device is in an PQFN plastic surface mount package. The MAATCC0009 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.

MACOM's MAATCC0009 is a GaAs FET 6-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 31.5 dB total attenuation range. This device is in an PQFN plastic surface mount package. The MAATCC0009 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.

Supplier's Site Datasheet
Attenuator - 852-MAATCC0009TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ATTENUATOR,DRIVER Product overview: MAATCC0009TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0009TR can be used for catalog matching and distributor lookup.

ATTENUATOR,DRIVER Product overview: MAATCC0009TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0009TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAATCC0009TR - 880924-MAATCC0009TR - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - MAATCC0009TR
880924-MAATCC0009TR
Attenuators - MAATCC0009TR 880924-MAATCC0009TR
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880924-MAATCC0009TR Features: RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 4 GHz 50 Ohms - 32-PowerVFQFN Package: Reel - TR Package: 32-PowerVFQFN Family Name: MAATCC0009 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MAATCC0009CT, 1465-MAATCC0009DKR, 1465-MAATCC0009TR

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880924-MAATCC0009TR
Features: RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 4 GHz 50 Ohms - 32-PowerVFQFN
Package: Reel - TR
Package: 32-PowerVFQFN
Family Name: MAATCC0009
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1465-MAATCC0009CT, 1465-MAATCC0009DKR, 1465-MAATCC0009TR

Buy Now Datasheet
Attenuators - MAATCC0009TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAATCC0009TR
Attenuators MAATCC0009TR
RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 4 GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 4 GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAATCC0009TR 852-MAATCC0009TR 880924-MAATCC0009TR MAATCC0009TR
Product Name Attenuator - Digitally Controlled Attenuator Attenuators - MAATCC0009TR Attenuators
Number of Bits 6
Frequency 0.0 to 4 GHz 0.0 to 4 GHz 0.0 to 4 GHz
Insertion Loss 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-YAT-4A+TR-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers
3dB DC - 40GHz MMIC Differential Attenuator - ATD03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details