Radiall Attenuators R411712124

Description
RF Attenuators 12dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 12dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411712124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 12dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411712124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411712124
Attenuator - Fixed Coaxial R411712124
6 GHz 1W 12 dB QMA Attenuator

6 GHz 1W 12 dB QMA Attenuator

Supplier's Site Datasheet
RF and Wireless - Attenuators - R411712124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411712124
RF and Wireless - Attenuators R411712124
ATTENUATOR: QMA 12DB 6GHZ 1W 50O

ATTENUATOR: QMA 12DB 6GHZ 1W 50O

Supplier's Site
Attenuators - R411712124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411712124
Attenuators R411712124
RF Attenuators 12dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 12dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411712124-ND R411712124 R411712124 R411712124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 12 dB 12 dB 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2237206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details