Radiall Attenuator - Fixed Coaxial R412710000

Description
N Attenuator 10 dB 2 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 10 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412710000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412710000
Attenuator - Fixed Coaxial R412710000
N Attenuator 10 dB 2 GHz 2W

N Attenuator 10 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412710000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R412710000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412710000
Attenuators R412710000
RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412710000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412710000
RF and Wireless - Attenuators R412710000
ATTENUATOR: N 10DB 2GHZ 2W 50OHM

ATTENUATOR: N 10DB 2GHZ 2W 50OHM

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412710000 2201-R412710000-ND R412710000 R412710000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D07045-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details