MACOM Attenuator - Digitally Controlled MAATSS0015TR

Description
MACOM's MAATSS0015 is a 4-bit, 1-dB step GaAs MMIC digital attenuator in a lead-free SOIC 16-lead surface mount plastic package. The MAATSS0015 is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications include radio, cellular, and wireless LANs, GPS equipment and other gain/level control circuits. The MAATSS0015 is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.
Request a Quote Datasheet
Description
MACOM's MAATSS0015 is a 4-bit, 1-dB step GaAs MMIC digital attenuator in a lead-free SOIC 16-lead surface mount plastic package. The MAATSS0015 is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications include radio, cellular, and wireless LANs, GPS equipment and other gain/level control circuits. The MAATSS0015 is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAATSS0015TR - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAATSS0015TR
Attenuator - Digitally Controlled MAATSS0015TR
MACOM's MAATSS0015 is a 4-bit, 1-dB step GaAs MMIC digital attenuator in a lead-free SOIC 16-lead surface mount plastic package. The MAATSS0015 is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications include radio, cellular, and wireless LANs, GPS equipment and other gain/level control circuits. The MAATSS0015 is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.

MACOM's MAATSS0015 is a 4-bit, 1-dB step GaAs MMIC digital attenuator in a lead-free SOIC 16-lead surface mount plastic package. The MAATSS0015 is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications include radio, cellular, and wireless LANs, GPS equipment and other gain/level control circuits. The MAATSS0015 is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.

Supplier's Site Datasheet
Singapore, Singapore
50OHM Attenuator
852-MAATSS0015TR
50OHM Attenuator 852-MAATSS0015TR
RF ATTENUATOR 15DB 50OHM 16SOIC Product overview: MAATSS0015TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATSS0015TR can be used for catalog matching and distributor lookup.

RF ATTENUATOR 15DB 50OHM 16SOIC Product overview: MAATSS0015TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATSS0015TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1465-1293-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1293-2-ND
Attenuators 1465-1293-2-ND
"RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Attenuators - 1465-1293-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1293-1-ND
Attenuators 1465-1293-1-ND
"RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Attenuators - MAATSS0015TR
073209-MAATSS0015TR
Attenuators - MAATSS0015TR 073209-MAATSS0015TR
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073209-MAATSS0015TR Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 15dB Categories: RF/IF and RFID Status: Active Dimension: 16-SOIC (0.154", 3.90mm Width)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073209-MAATSS0015TR
Tolerance: ±0.3dB
Impedance: 50 Ohm
Frequency Range: 0 to 2GHz
Attenuation Value: 15dB
Categories: RF/IF and RFID
Status: Active
Dimension: 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Attenuators - MAATSS0015TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAATSS0015TR
Attenuators MAATSS0015TR
RF Attenuators 15dB 0 Hz ~ 2 GHz 50 Ohms 16-SOIC (0.154", 3.90mm Width)

RF Attenuators 15dB 0 Hz ~ 2 GHz 50 Ohms 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAATSS0015TR 852-MAATSS0015TR 1465-1293-2-ND 073209-MAATSS0015TR MAATSS0015TR
Product Name Attenuator - Digitally Controlled 50OHM Attenuator Attenuators Attenuators - MAATSS0015TR Attenuators
Number of Bits 4
Frequency 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator - QPC5330 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 15 GHz
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details